TE Connectivity Chassis Mount Resistors HCF216J47RJ

Description
47 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
47 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HCF216J47RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCF216J47RJ-ND
Chassis Mount Resistors 1712-HCF216J47RJ-ND
47 Ohms ±5% 200W Wirewound Chassis Mount Resistor

47 Ohms ±5% 200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HCF216J47RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCF216J47RJ
Chassis Mount Resistors HCF216J47RJ
HCF216 200W 47R 5% LEAD

HCF216 200W 47R 5% LEAD

Supplier's Site Datasheet
Res, 47R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity - 81AH8580 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity
81AH8580
Res, 47R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity 81AH8580
RES, 47R, 5%, 200W, WIREWOUND; Resistance:47ohm; Product Range:HCF Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:216mm RoHS Compliant: Yes

RES, 47R, 5%, 200W, WIREWOUND; Resistance:47ohm; Product Range:HCF Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:216mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-HCF216J47RJ-ND HCF216J47RJ 81AH8580
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 47R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Module
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers