TE Connectivity Chassis Mount Resistors HCF216J10RJ

Description
10 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
10 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HCF216J10RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCF216J10RJ-ND
Chassis Mount Resistors 1712-HCF216J10RJ-ND
10 Ohms ±5% 200W Wirewound Chassis Mount Resistor

10 Ohms ±5% 200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 10R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity - 81AH8573 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity
81AH8573
Res, 10R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity 81AH8573
RES, 10R, 5%, 200W, WIREWOUND; Resistance:10ohm; Product Range:HCF Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:216mm RoHS Compliant: Yes

RES, 10R, 5%, 200W, WIREWOUND; Resistance:10ohm; Product Range:HCF Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:216mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HCF216J10RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCF216J10RJ
Chassis Mount Resistors HCF216J10RJ
HCF216 200W 10R 5% LEAD

HCF216 200W 10R 5% LEAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-HCF216J10RJ-ND 81AH8573 HCF216J10RJ
Product Name Chassis Mount Resistors Res, 10R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Module
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - C722KJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details