TE Connectivity Chassis Mount Resistors HCF216J100RJ

Description
100 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HCF216J100RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCF216J100RJ-ND
Chassis Mount Resistors 1712-HCF216J100RJ-ND
100 Ohms ±5% 200W Wirewound Chassis Mount Resistor

100 Ohms ±5% 200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 100R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity - 81AH8574 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity
81AH8574
Res, 100R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity 81AH8574
RES, 100R, 5%, 200W, WIREWOUND; Resistance:100ohm; Product Range:HCF Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:216mmRoHS Compliant: Yes

RES, 100R, 5%, 200W, WIREWOUND; Resistance:100ohm; Product Range:HCF Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:216mmRoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HCF216J100RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCF216J100RJ
Chassis Mount Resistors HCF216J100RJ
HCF216 200W 100R 5% LEAD

HCF216 200W 100R 5% LEAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-HCF216J100RJ-ND 81AH8574 HCF216J100RJ
Product Name Chassis Mount Resistors Res, 100R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Module
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 4-2176470-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers