TE Connectivity Chassis Mount Resistors HCF166J33RJ

Description
33 Ohms ±5% 160W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
33 Ohms ±5% 160W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HCF166J33RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCF166J33RJ-ND
Chassis Mount Resistors 1712-HCF166J33RJ-ND
33 Ohms ±5% 160W Wirewound Chassis Mount Resistor

33 Ohms ±5% 160W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HCF166J33RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCF166J33RJ
Chassis Mount Resistors HCF166J33RJ
HCF166 160W 33R 5% LEAD

HCF166 160W 33R 5% LEAD

Supplier's Site Datasheet
Res, 33R, 5%, 160W, Wirewound; Resistance Cgs Te Connectivity - 81AH8566 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 5%, 160W, Wirewound; Resistance Cgs Te Connectivity
81AH8566
Res, 33R, 5%, 160W, Wirewound; Resistance Cgs Te Connectivity 81AH8566
RES, 33R, 5%, 160W, WIREWOUND; Resistance:33ohm; Product Range:HCF Series; Power Rating:160W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:166mm RoHS Compliant: Yes

RES, 33R, 5%, 160W, WIREWOUND; Resistance:33ohm; Product Range:HCF Series; Power Rating:160W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:166mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-HCF166J33RJ-ND HCF166J33RJ 81AH8566
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 33R, 5%, 160W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Module
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors - Through Hole Resistors - 1315231-C3A18RJT - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 18 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details