TE Connectivity Chassis Mount Resistors HCF166J100RJ

Description
100 Ohms ±5% 160W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 Ohms ±5% 160W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HCF166J100RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCF166J100RJ-ND
Chassis Mount Resistors 1712-HCF166J100RJ-ND
100 Ohms ±5% 160W Wirewound Chassis Mount Resistor

100 Ohms ±5% 160W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HCF166J100RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCF166J100RJ
Chassis Mount Resistors HCF166J100RJ
HCF166 160W 100R 5% LEAD

HCF166 160W 100R 5% LEAD

Supplier's Site Datasheet
Res, 100R, 5%, 160W, Wirewound; Resistance Cgs Te Connectivity - 81AH8562 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 160W, Wirewound; Resistance Cgs Te Connectivity
81AH8562
Res, 100R, 5%, 160W, Wirewound; Resistance Cgs Te Connectivity 81AH8562
RES, 100R, 5%, 160W, WIREWOUND; Resistance:100ohm; Product Range:HCF Series; Power Rating:160W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:166mmRoHS Compliant: Yes

RES, 100R, 5%, 160W, WIREWOUND; Resistance:100ohm; Product Range:HCF Series; Power Rating:160W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:166mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-HCF166J100RJ-ND HCF166J100RJ 81AH8562
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 100R, 5%, 160W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Module
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers