TE Connectivity Chassis Mount Resistors HCF110J6R8J

Description
6.8 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
6.8 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HCF110J6R8J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCF110J6R8J-ND
Chassis Mount Resistors 1712-HCF110J6R8J-ND
6.8 Ohms ±5% 100W Wirewound Chassis Mount Resistor

6.8 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 6R8, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity - 81AH8557 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R8, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity
81AH8557
Res, 6R8, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity 81AH8557
RES, 6R8, 5%, 100W, WIREWOUND; Resistance:6.8ohm; Product Range:HCF Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:110mm RoHS Compliant: Yes

RES, 6R8, 5%, 100W, WIREWOUND; Resistance:6.8ohm; Product Range:HCF Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:110mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HCF110J6R8J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCF110J6R8J
Chassis Mount Resistors HCF110J6R8J
HCF110 100W 6R8 5% LEAD

HCF110 100W 6R8 5% LEAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-HCF110J6R8J-ND 81AH8557 HCF110J6R8J
Product Name Chassis Mount Resistors Res, 6R8, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Module
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers