TE Connectivity Chassis Mount Resistors HCF110J68RJ

Description
68 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
68 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HCF110J68RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCF110J68RJ-ND
Chassis Mount Resistors 1712-HCF110J68RJ-ND
68 Ohms ±5% 100W Wirewound Chassis Mount Resistor

68 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 68R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity - 81AH8558 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity
81AH8558
Res, 68R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity 81AH8558
RES, 68R, 5%, 100W, WIREWOUND; Resistance:68ohm; Product Range:HCF Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:110mm RoHS Compliant: Yes

RES, 68R, 5%, 100W, WIREWOUND; Resistance:68ohm; Product Range:HCF Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:110mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HCF110J68RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCF110J68RJ
Chassis Mount Resistors HCF110J68RJ
HCF110 100W 68R 5% LEAD

HCF110 100W 68R 5% LEAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-HCF110J68RJ-ND 81AH8558 HCF110J68RJ
Product Name Chassis Mount Resistors Res, 68R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Module
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614888-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers