TE Connectivity Chassis Mount Resistors HCF110J47RJ

Description
47 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
47 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HCF110J47RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCF110J47RJ-ND
Chassis Mount Resistors 1712-HCF110J47RJ-ND
47 Ohms ±5% 100W Wirewound Chassis Mount Resistor

47 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HCF110J47RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCF110J47RJ
Chassis Mount Resistors HCF110J47RJ
HCF110 100W 47R 5% LEAD

HCF110 100W 47R 5% LEAD

Supplier's Site Datasheet
Res, 47R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity - 81AH8555 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity
81AH8555
Res, 47R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity 81AH8555
RES, 47R, 5%, 100W, WIREWOUND; Resistance:47ohm; Product Range:HCF Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:110mm RoHS Compliant: Yes

RES, 47R, 5%, 100W, WIREWOUND; Resistance:47ohm; Product Range:HCF Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:110mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-HCF110J47RJ-ND HCF110J47RJ 81AH8555
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 47R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Module
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1-1630027-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.4 ohms
Tolerance 5 +/- %
View Details
3 suppliers