TE Connectivity Chassis Mount Resistors HCF110J220RJ

Description
220 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
220 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HCF110J220RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCF110J220RJ-ND
Chassis Mount Resistors 1712-HCF110J220RJ-ND
220 Ohms ±5% 100W Wirewound Chassis Mount Resistor

220 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 220R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity - 81AH8552 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity
81AH8552
Res, 220R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity 81AH8552
RES, 220R, 5%, 100W, WIREWOUND; Resistance:220ohm; Product Range:HCF Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:110mmRoHS Compliant: Yes

RES, 220R, 5%, 100W, WIREWOUND; Resistance:220ohm; Product Range:HCF Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:110mmRoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HCF110J220RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCF110J220RJ
Chassis Mount Resistors HCF110J220RJ
HCF110 100W 220R 5% LEAD

HCF110 100W 220R 5% LEAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-HCF110J220RJ-ND 81AH8552 HCF110J220RJ
Product Name Chassis Mount Resistors Res, 220R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Module
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details