General Purpose Relay SPDT (1 Form C) 26.5VDC Coil Panel Mount
RELAY, SPDT, 8KV, 8A; Contact Configuration:SPDT; Coil Voltage:26.5VDC; Contact Current:8A; Product Range:HC Series; Relay Mounting:Panel Mount; Coil Type:DC; Contact Voltage VAC:-; Relay Terminals:Turret; Contact Voltage VDC:8kV RoHS Compliant: No
General Purpose Relays 1FormA SPST 26.5VDC
RELAY GEN PURPOSE SPDT 8A 26.5V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | A115769-ND | 09J3885 | HC-6 | HC-6 |
| Product Name | Power Relays, Over 2 Amps | Relay, Spdt, 8Kv, 8A; Contact Configuration Kilovac Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | Panel | Panel; Panel Mount | Panel; Panel Mount | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw |