TE Connectivity Through Hole Resistors HBA15MFZRE

Description
TE Connectivity HBA15MFZRE Resistor
Request a Quote Datasheet
Description
TE Connectivity HBA15MFZRE Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 158165 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
158165
Through Hole Resistors 158165
TE Connectivity HBA15MFZRE Resistor

TE Connectivity HBA15MFZRE Resistor

Supplier's Site
Through Hole Resistors - 158165P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
158165P
Through Hole Resistors 158165P
HBA high ohmic cermet resistor,15M 0.4W

HBA high ohmic cermet resistor,15M 0.4W

Supplier's Site
Through Hole Resistors - 1728304 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1728304
Through Hole Resistors 1728304
TE Connectivity HBA15MFZRE Resistor

TE Connectivity HBA15MFZRE Resistor

Supplier's Site
Through Hole Resistors - HBA15MFZRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
HBA15MFZRE-ND
Through Hole Resistors HBA15MFZRE-ND
15 MOhms ±1% 0.4W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film

15 MOhms ±1% 0.4W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Through Hole Resistors - HBA15MFZRE - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
HBA15MFZRE
Through Hole Resistors HBA15MFZRE
RES 0.015 OHM 1% 0.4W RADIAL

RES 0.015 OHM 1% 0.4W RADIAL

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 158165 158165P HBA15MFZRE-ND HBA15MFZRE
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Resistors
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging ThroughHole ThroughHole Radial Leads; Radial ThroughHole
Standards and Certifications RoHS RoHS
Resistance Range 0.0150 ohms 0.0150 ohms 0.0150 ohms
Power Rating 0.4000 watts 0.4000 watts 0.4000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756246 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1622957-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4220 ohms
View Details
2 suppliers