TE Connectivity Through Hole Resistors HB3500MFZRE

Description
500 MOhms ±1% 4W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
500 MOhms ±1% 4W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - HB3500MFZRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
HB3500MFZRE-ND
Through Hole Resistors HB3500MFZRE-ND
500 MOhms ±1% 4W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film

500 MOhms ±1% 4W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor;Thick Film;Res 500 Megohms;Pwr-Rtg 2 W;Tol 1%;Radial;Epoxy Coat - 70065291 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 500 Megohms;Pwr-Rtg 2 W;Tol 1%;Radial;Epoxy Coat
70065291
Resistor;Thick Film;Res 500 Megohms;Pwr-Rtg 2 W;Tol 1%;Radial;Epoxy Coat 70065291
Tyco Electronics is a leading supplier of standard and custom designed high value/high voltage, industrial, control, medical and general-purpose use. The HB is a tough epoxy coated high voltage resistor, with axial or radial leads, values up to 1G Ohm and an operational voltage to 20 kV as standard and 30 kV to order. The resistors are made from quality materials for optimum reliability and stability. Features: Up to 15 kV Element Voltage; Unique Specification for the Most Demanding Applications High Ratio of Size Power; The Solution to your PCB Population Problems 1 KW to 1 GW; Couple with 1% Tolerance Gives Ultimate Design Flexibility Established Product with Proven Reliability Low Inductance; For the Fastest Switching Speeds Applications: High Voltage Voltage Divider Surge Filter Balancing Inrush Limiting

Tyco Electronics is a leading supplier of standard and custom designed high value/high voltage, industrial, control, medical and general-purpose use. The HB is a tough epoxy coated high voltage resistor, with axial or radial leads, values up to 1G Ohm and an operational voltage to 20 kV as standard and 30 kV to order. The resistors are made from quality materials for optimum reliability and stability.
Features:

  • Up to 15 kV Element Voltage; Unique Specification for the Most Demanding Applications
  • High Ratio of Size Power; The Solution to your PCB Population Problems
  • 1 KW to 1 GW; Couple with 1% Tolerance Gives Ultimate Design Flexibility
  • Established Product with Proven Reliability
  • Low Inductance; For the Fastest Switching Speeds
  • Applications:
  • High Voltage
  • Voltage Divider
  • Surge
  • Filter
  • Balancing
  • Inrush Limiting
Supplier's Site
Through Hole Thick Film Resistor, Hb Series, 500 Mohm, 4 W, 1%, 15 Kv, Radial Leaded Rohs Compliant Cgs Te Connectivity - 61M6558 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Hb Series, 500 Mohm, 4 W, 1%, 15 Kv, Radial Leaded Rohs Compliant Cgs Te Connectivity
61M6558
Through Hole Thick Film Resistor, Hb Series, 500 Mohm, 4 W, 1%, 15 Kv, Radial Leaded Rohs Compliant Cgs Te Connectivity 61M6558
Through Hole Thick Film Resistor, HB Series, 500 Mohm, 4 W, - 1%, 15 kV, Radial Leaded RoHS Compliant: Yes

Through Hole Thick Film Resistor, HB Series, 500 Mohm, 4 W, - 1%, 15 kV, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number HB3500MFZRE-ND 70065291 61M6558
Product Name Through Hole Resistors Resistor;Thick Film;Res 500 Megohms;Pwr-Rtg 2 W;Tol 1%;Radial;Epoxy Coat Through Hole Thick Film Resistor, Hb Series, 500 Mohm, 4 W, 1%, 15 Kv, Radial Leaded Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Radial Leads; Radial Radial Leads ThroughHole; Radial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers