TE Connectivity HB1400MFZRE Resistor
TE Connectivity HB1400MFZRE Resistor
TE Connectivity HB1400MFZRE Resistor
400 MOhms ±1% 1W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film
Thick Film Resistors - Through Hole HB01RE 400M 1%100PPM Product overview: HB1400MFZRE from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HB1400MFZRE can be used for catalog matching and distributor lookup.
Win Source Part Number: 1061794-HB1400MFZRE
Category: Resistors>Through Hole Resistors
Series: HB, CGS
Features: High Voltage, Pulse Withstanding
Package: Tray
Height - Seated (Max): 0.409" (10.40mm)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 400 mOhms
Package / Case: Radial
Supplier Device Package: Radial Lead
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 1.043" L x 0.118" W (26.50mm x 3.00mm)
Alternative Parts (Cross-Reference): SM108034006FE; SM102034006FE3-16259
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: TE Connectivity Passive Product
Other Names: 3-1625958-1-ND,3-162
Base Product Number: HB1
Through Hole Thick Film Resistor, HB Series, 400 Mohm, 2 W, - 1%, 7.5 kV, Radial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2960639 | 2960639P | HB1400MFZRE-ND | 53-HB1400MFZRE | 1061794-HB1400MFZRE | 95M4274 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through-Hole Resistor | Resistors - Through Hole Resistors | Through Hole Thick Film Resistor, Hb Series, 400 Mohm, 2 W, 1%, 7.5 Kv, Radial Leaded Rohs Compliant Cgs Te Connectivity |
| Technology / Construction | Thick film | Thick Film (Chip) | Thick Film | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | ThroughHole | ThroughHole | Radial Leads; Radial | ThroughHole; Radial Leads | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Resistance Range | 0.4000 ohms | 4.00E8 ohms | 0.4000 ohms | |||
| Power Rating | 1 watts | 1 watts | 1 watts |