TE Connectivity Insert, Receptacle, 3+Pe, Spring; Product Range Amp Te Connectivity HA-003-FS

Description
INSERT, RECEPTACLE, 3+PE, SPRING; Product Range:HDC Series; No. of Contacts:3Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:10A; Wire Size AWG Max:14AWG; Contact Material:-RoHS Compliant: Yes
Description
INSERT, RECEPTACLE, 3+PE, SPRING; Product Range:HDC Series; No. of Contacts:3Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:10A; Wire Size AWG Max:14AWG; Contact Material:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Insert, Receptacle, 3+Pe, Spring; Product Range Amp Te Connectivity - 72Y2634 - Newark, An Avnet Company
Chicago, IL, United States
Insert, Receptacle, 3+Pe, Spring; Product Range Amp Te Connectivity
72Y2634
Insert, Receptacle, 3+Pe, Spring; Product Range Amp Te Connectivity 72Y2634
INSERT, RECEPTACLE, 3+PE, SPRING; Product Range:HDC Series; No. of Contacts:3Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:10A; Wire Size AWG Max:14AWG; Contact Material:-RoHS Compliant: Yes

INSERT, RECEPTACLE, 3+PE, SPRING; Product Range:HDC Series; No. of Contacts:3Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:10A; Wire Size AWG Max:14AWG; Contact Material:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 72Y2634
Product Name Insert, Receptacle, 3+Pe, Spring; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Three Layer Septa - 76004 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details