H89K1FYA -- H8 9K1 1% 15PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H8 9K1 1% 15Ppm Holsworthy - Te Connectivity
H89K1FYA
Description
H8 9K1 1% 15PPM
Description
H8 9K1 1% 15PPM
Suppliers
H8 9K1 1% 15Ppm Holsworthy - Te Connectivity
95X9155
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X9155 |
|
Product Name
|
H8 9K1 1% 15Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details