TE Connectivity Through Hole Resistors H888K7BYA

Description
TE Connectivity H888K7BYA Resistor
Request a Quote Datasheet
Description
TE Connectivity H888K7BYA Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7018014 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7018014
Through Hole Resistors 7018014
TE Connectivity H888K7BYA Resistor

TE Connectivity H888K7BYA Resistor

Supplier's Site
Through Hole Resistors - 7018014P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7018014P
Through Hole Resistors 7018014P
TE Connectivity H888K7BYA Resistor

TE Connectivity H888K7BYA Resistor

Supplier's Site
Through Hole Resistors - 1642140 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1642140
Through Hole Resistors 1642140
TE Connectivity H888K7BYA Resistor

TE Connectivity H888K7BYA Resistor

Supplier's Site
Through Hole Resistors - H888K7BYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H888K7BYA-ND
Through Hole Resistors H888K7BYA-ND
88.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

88.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, H8 Series, 88.7 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity - 34R3919 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, H8 Series, 88.7 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity
34R3919
Through Hole Metal Film Resistor, H8 Series, 88.7 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity 34R3919
Through Hole Metal Film Resistor, H8 Series, 88.7 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, H8 Series, 88.7 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7018014 7018014P H888K7BYA-ND 34R3919
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, H8 Series, 88.7 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity
Technology / Construction Metal film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 88700 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details