H882KBYA -- H8 82K 0.1% 15PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H8 82K 0.1% 15Ppm Holsworthy - Te Connectivity
H882KBYA
Description
H8 82K 0.1% 15PPM
Description
H8 82K 0.1% 15PPM
Suppliers
H8 82K 0.1% 15Ppm Holsworthy - Te Connectivity
95X9046
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X9046 |
|
Product Name
|
H8 82K 0.1% 15Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
3 suppliers