H8820RBYA -- H8 820R 0.1% 15PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H8 820R 0.1% 15Ppm Holsworthy - Te Connectivity
H8820RBYA
Description
H8 820R 0.1% 15PPM
Description
H8 820R 0.1% 15PPM
Suppliers
H8 820R 0.1% 15Ppm Holsworthy - Te Connectivity
95X9073
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X9073 |
|
Product Name
|
H8 820R 0.1% 15Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
C9900-P927 | Power connector, field assembly, plastic, AWG28…AWG14 (0.2 mm²…1.5 mm²), pin spacing 3.5 mm, 1-row, black, straight, female, IP20, 5-pin, screw connection
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Smiths Interconnect, a Molex company
Connector Type
Board to Board Connector
View Details