H87K87BZA -- H8 7K87 0.1% 100PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H8 7K87 0.1% 100Ppm Holsworthy - Te Connectivity
H87K87BZA
Description
H8 7K87 0.1% 100PPM
Description
H8 7K87 0.1% 100PPM
Suppliers
H8 7K87 0.1% 100Ppm Holsworthy - Te Connectivity
95X8878
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X8878 |
|
Product Name
|
H8 7K87 0.1% 100Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
3 suppliers