H87K5BCA -- H8 7K5 0.1% 50PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H8 7K5 0.1% 50Ppm Holsworthy - Te Connectivity
H87K5BCA
Description
H8 7K5 0.1% 50PPM
Description
H8 7K5 0.1% 50PPM
Suppliers
H8 7K5 0.1% 50Ppm Holsworthy - Te Connectivity
95X8862
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X8862 |
|
Product Name
|
H8 7K5 0.1% 50Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Termination
IDC / IDT
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
View Details