H8787RFCA -- H8 787R 1% 50PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H8 787R 1% 50Ppm Holsworthy - Te Connectivity
H8787RFCA
Description
H8 787R 1% 50PPM
Description
H8 787R 1% 50PPM
Suppliers
H8 787R 1% 50Ppm Holsworthy - Te Connectivity
95X9004
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X9004 |
|
Product Name
|
H8 787R 1% 50Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
3 suppliers