TE Connectivity Through Hole Resistors H86K98BYA

Description
6.98 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
6.98 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - H86K98BYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H86K98BYA-ND
Through Hole Resistors H86K98BYA-ND
6.98 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

6.98 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - 7017658 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017658
Through Hole Resistors 7017658
TE Connectivity H86K98BYA Resistor

TE Connectivity H86K98BYA Resistor

Supplier's Site
Through Hole Resistors - 7017658P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017658P
Through Hole Resistors 7017658P
TE Connectivity H86K98BYA Resistor

TE Connectivity H86K98BYA Resistor

Supplier's Site
Through Hole Resistors - 1642131 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1642131
Through Hole Resistors 1642131
TE Connectivity H86K98BYA Resistor

TE Connectivity H86K98BYA Resistor

Supplier's Site
Resistor, 6.98Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity - 34R3864 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6.98Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity
34R3864
Resistor, 6.98Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity 34R3864
RESISTOR, 6.98KOHM, 250mW, 0.1%, AXIAL; Resistance:6.98kohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, 6.98KOHM, 250mW, 0.1%, AXIAL; Resistance:6.98kohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number H86K98BYA-ND 7017658 7017658P 34R3864
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor, 6.98Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leaded
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details