TE Connectivity Through Hole Resistors H85K62BYA

Description
TE Connectivity H85K62BYA Resistor
Request a Quote Datasheet
Description
TE Connectivity H85K62BYA Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7017620 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017620
Through Hole Resistors 7017620
TE Connectivity H85K62BYA Resistor

TE Connectivity H85K62BYA Resistor

Supplier's Site
Through Hole Resistors - 7017620P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017620P
Through Hole Resistors 7017620P
TE Connectivity H85K62BYA Resistor

TE Connectivity H85K62BYA Resistor

Supplier's Site
Through Hole Resistors - 1642115 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1642115
Through Hole Resistors 1642115
TE Connectivity H85K62BYA Resistor

TE Connectivity H85K62BYA Resistor

Supplier's Site
Through Hole Resistors - H85K62BYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H85K62BYA-ND
Through Hole Resistors H85K62BYA-ND
5.62 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

5.62 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Resistors Resistors Resistors
Product Number 7017620 7017620P H85K62BYA-ND
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors
Technology / Construction Metal film MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial
Standards and Certifications RoHS RoHS
Resistance Range 5620 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers