TE Connectivity Through Hole Resistors H8576RBYA

Description
TE Connectivity H8576RBYA Resistor
Request a Quote Datasheet
Description
TE Connectivity H8576RBYA Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7017314 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017314
Through Hole Resistors 7017314
TE Connectivity H8576RBYA Resistor

TE Connectivity H8576RBYA Resistor

Supplier's Site
Through Hole Resistors - 7017314P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017314P
Through Hole Resistors 7017314P
TE Connectivity H8576RBYA Resistor

TE Connectivity H8576RBYA Resistor

Supplier's Site
Through Hole Resistors - 1642110 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1642110
Through Hole Resistors 1642110
TE Connectivity H8576RBYA Resistor

TE Connectivity H8576RBYA Resistor

Supplier's Site
Through Hole Resistors - H8576RBYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H8576RBYA-ND
Through Hole Resistors H8576RBYA-ND
576 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

576 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Resistors Resistors Resistors
Product Number 7017314 7017314P H8576RBYA-ND
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors
Technology / Construction Metal film MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial
Standards and Certifications RoHS RoHS
Resistance Range 576 ohms 576 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details