H8510KFYA -- H8 510K 1% 15PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H8 510K 1% 15Ppm Holsworthy - Te Connectivity
H8510KFYA
Description
H8 510K 1% 15PPM
Description
H8 510K 1% 15PPM
Suppliers
H8 510K 1% 15Ppm Holsworthy - Te Connectivity
95X8483
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X8483 |
|
Product Name
|
H8 510K 1% 15Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Termination
Screw
Mounting
Cable Mount
Voltage Rating
250 volts
View Details