TE Connectivity Through Hole Resistors H8470KBZA

Description
470 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
470 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - H8470KBZA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H8470KBZA-ND
Through Hole Resistors H8470KBZA-ND
470 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

470 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Res, 470K, 0.25W, Metal Film, Axial; Resistance Holsworthy Te Connectivity - 95X8347 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 0.25W, Metal Film, Axial; Resistance Holsworthy Te Connectivity
95X8347
Res, 470K, 0.25W, Metal Film, Axial; Resistance Holsworthy Te Connectivity 95X8347
RES, 470K, 0.25W, METAL FILM, AXIAL; Resistance:470kohm; Product Range:HOLCO Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 470K, 0.25W, METAL FILM, AXIAL; Resistance:470kohm; Product Range:HOLCO Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number H8470KBZA-ND 95X8347
Product Name Through Hole Resistors Res, 470K, 0.25W, Metal Film, Axial; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details