H846K4DCA -- H8 46K4 0.5% 50PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H8 46K4 0.5% 50Ppm Holsworthy - Te Connectivity
H846K4DCA
Description
H8 46K4 0.5% 50PPM
Description
H8 46K4 0.5% 50PPM
Suppliers
H8 46K4 0.5% 50Ppm Holsworthy - Te Connectivity
95X8308
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X8308 |
|
Product Name
|
H8 46K4 0.5% 50Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Geometry
Right Angle
Mounting
PC Mount
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details
Connector Type
Coaxial Connector; D-Sub Connector
Geometry
Straight
Termination
Crimp
View Details