TE Connectivity Through Hole Resistors H83K09BYA

Description
3.09 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
3.09 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - H83K09BYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H83K09BYA-ND
Through Hole Resistors H83K09BYA-ND
3.09 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

3.09 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - 7017547 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017547
Through Hole Resistors 7017547
TE Connectivity H83K09BYA Resistor

TE Connectivity H83K09BYA Resistor

Supplier's Site
Through Hole Resistors - 7017547P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017547P
Through Hole Resistors 7017547P
TE Connectivity H83K09BYA Resistor

TE Connectivity H83K09BYA Resistor

Supplier's Site
Through Hole Resistors - 1642080 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1642080
Through Hole Resistors 1642080
TE Connectivity H83K09BYA Resistor

TE Connectivity H83K09BYA Resistor

Supplier's Site
Through Hole Metal Film Resistor, H8 Series, 3.09 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity - 34R3760 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, H8 Series, 3.09 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity
34R3760
Through Hole Metal Film Resistor, H8 Series, 3.09 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity 34R3760
Through Hole Metal Film Resistor, H8 Series, 3.09 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, H8 Series, 3.09 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number H83K09BYA-ND 7017547 7017547P 34R3760
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, H8 Series, 3.09 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details