H839R2BCA -- H8 39R2 0.1% 50PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H8 39R2 0.1% 50Ppm Holsworthy - Te Connectivity
H839R2BCA
Description
H8 39R2 0.1% 50PPM
Description
H8 39R2 0.1% 50PPM
Suppliers
H8 39R2 0.1% 50Ppm Holsworthy - Te Connectivity
95X8082
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X8082 |
|
Product Name
|
H8 39R2 0.1% 50Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
Geometry
Right Angle
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender
Male / Plug
Geometry
Straight
View Details