TE Connectivity Through Hole Resistors H8392RBYA

Description
TE Connectivity H8392RBYA Resistor
Request a Quote Datasheet
Description
TE Connectivity H8392RBYA Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7017254 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017254
Through Hole Resistors 7017254
TE Connectivity H8392RBYA Resistor

TE Connectivity H8392RBYA Resistor

Supplier's Site
Through Hole Resistors - 7017254P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017254P
Through Hole Resistors 7017254P
TE Connectivity H8392RBYA Resistor

TE Connectivity H8392RBYA Resistor

Supplier's Site
Through Hole Resistors - 1641230 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1641230
Through Hole Resistors 1641230
TE Connectivity H8392RBYA Resistor

TE Connectivity H8392RBYA Resistor

Supplier's Site
Through Hole Resistors - H8392RBYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H8392RBYA-ND
Through Hole Resistors H8392RBYA-ND
392 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

392 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Resistor, 392 Ohm, 250Mw, 0.001, Axial; Resistance Holsworthy Te Connectivity - 34R3798 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 392 Ohm, 250Mw, 0.001, Axial; Resistance Holsworthy Te Connectivity
34R3798
Resistor, 392 Ohm, 250Mw, 0.001, Axial; Resistance Holsworthy Te Connectivity 34R3798
RESISTOR, 392 OHM, 250mW, 0.001, AXIAL; Resistance:392ohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, 392 OHM, 250mW, 0.001, AXIAL; Resistance:392ohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7017254 7017254P H8392RBYA-ND 34R3798
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor, 392 Ohm, 250Mw, 0.001, Axial; Resistance Holsworthy Te Connectivity
Technology / Construction Metal film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leaded
Standards and Certifications RoHS RoHS RoHS
Resistance Range 392 ohms 392 ohms 392 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details