TE Connectivity Through Hole Resistors H838K3BYA

Description
38.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
38.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - H838K3BYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H838K3BYA-ND
Through Hole Resistors H838K3BYA-ND
38.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

38.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - 7017890 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017890
Through Hole Resistors 7017890
TE Connectivity H838K3BYA Resistor

TE Connectivity H838K3BYA Resistor

Supplier's Site
Through Hole Resistors - 7017890P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017890P
Through Hole Resistors 7017890P
TE Connectivity H838K3BYA Resistor

TE Connectivity H838K3BYA Resistor

Supplier's Site
Through Hole Resistors - 1642077 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1642077
Through Hole Resistors 1642077
TE Connectivity H838K3BYA Resistor

TE Connectivity H838K3BYA Resistor

Supplier's Site
Through Hole Metal Film Resistor, H8 Series, 38.3 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity - 59R9290 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, H8 Series, 38.3 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity
59R9290
Through Hole Metal Film Resistor, H8 Series, 38.3 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity 59R9290
Through Hole Metal Film Resistor, H8 Series, 38.3 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded

Through Hole Metal Film Resistor, H8 Series, 38.3 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded

Supplier's Site
Through Hole Metal Film Resistor, H8 Series, 38.3 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity - 34R3794 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, H8 Series, 38.3 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity
34R3794
Through Hole Metal Film Resistor, H8 Series, 38.3 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity 34R3794
Through Hole Metal Film Resistor, H8 Series, 38.3 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, H8 Series, 38.3 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number H838K3BYA-ND 7017890 7017890P 59R9290 34R3794
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, H8 Series, 38.3 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity Through Hole Metal Film Resistor, H8 Series, 38.3 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads ThroughHole; Axial Leads
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details