TE Connectivity H8 300K 1% 25Ppm Holsworthy - Te Connectivity H8300KFDA

Description
H8 300K 1% 25PPM
Description
H8 300K 1% 25PPM

Suppliers

Company
Product
Description
Supplier Links
H8 300K 1% 25Ppm Holsworthy - Te Connectivity - 95X7821 - Newark, An Avnet Company
Chicago, IL, United States
H8 300K 1% 25Ppm Holsworthy - Te Connectivity
95X7821
H8 300K 1% 25Ppm Holsworthy - Te Connectivity 95X7821
H8 300K 1% 25PPM

H8 300K 1% 25PPM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95X7821
Product Name H8 300K 1% 25Ppm Holsworthy - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm SMA Bulkhead Jack - 111142 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details