TE Connectivity Through Hole Resistors H8249RBYA

Description
TE Connectivity H8249RBYA Resistor
Request a Quote Datasheet
Description
TE Connectivity H8249RBYA Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7017193 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017193
Through Hole Resistors 7017193
TE Connectivity H8249RBYA Resistor

TE Connectivity H8249RBYA Resistor

Supplier's Site
Through Hole Resistors - 7017193P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017193P
Through Hole Resistors 7017193P
TE Connectivity H8249RBYA Resistor

TE Connectivity H8249RBYA Resistor

Supplier's Site
Through Hole Resistors - 1615199 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1615199
Through Hole Resistors 1615199
TE Connectivity H8249RBYA Resistor

TE Connectivity H8249RBYA Resistor

Supplier's Site
Through Hole Resistors - A105735-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105735-ND
Through Hole Resistors A105735-ND
249 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

249 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Resistor, 249 Ohm, 250Mw, 0.001, Axial; Resistance Holsworthy Te Connectivity - 34R3742 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 249 Ohm, 250Mw, 0.001, Axial; Resistance Holsworthy Te Connectivity
34R3742
Resistor, 249 Ohm, 250Mw, 0.001, Axial; Resistance Holsworthy Te Connectivity 34R3742
RESISTOR, 249 OHM, 250mW, 0.001, AXIAL; Resistance:249ohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, 249 OHM, 250mW, 0.001, AXIAL; Resistance:249ohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7017193 7017193P A105735-ND 34R3742
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor, 249 Ohm, 250Mw, 0.001, Axial; Resistance Holsworthy Te Connectivity
Technology / Construction Metal film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leaded
Standards and Certifications RoHS RoHS RoHS
Resistance Range 249 ohms 249 ohms 249 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details