H822R6DYA -- H8 22R6 0.5% 15PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H8 22R6 0.5% 15Ppm Holsworthy - Te Connectivity
H822R6DYA
Description
H8 22R6 0.5% 15PPM
Description
H8 22R6 0.5% 15PPM
Suppliers
H8 22R6 0.5% 15Ppm Holsworthy - Te Connectivity
95X7428
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X7428 |
|
Product Name
|
H8 22R6 0.5% 15Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; DIN Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details
Connector Type
Modular Connector and RJ Connector
Gender
Male / Plug
Geometry
Straight
View Details