TE Connectivity Through Hole Resistors H8200RBYA

Description
TE Connectivity H8200RBYA Resistor
Request a Quote Datasheet
Description
TE Connectivity H8200RBYA Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7017165 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017165
Through Hole Resistors 7017165
TE Connectivity H8200RBYA Resistor

TE Connectivity H8200RBYA Resistor

Supplier's Site
Through Hole Resistors - 7017165P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017165P
Through Hole Resistors 7017165P
TE Connectivity H8200RBYA Resistor

TE Connectivity H8200RBYA Resistor

Supplier's Site
Through Hole Resistors - 1616237 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1616237
Through Hole Resistors 1616237
TE Connectivity H8200RBYA Resistor

TE Connectivity H8200RBYA Resistor

Supplier's Site
Through Hole Resistors - A102353-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A102353-ND
Through Hole Resistors A102353-ND
200 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

200 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Resistor, 200 Ohm, 250Mw, 0.001, Axial; Resistance Holsworthy Te Connectivity - 34R3716 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 200 Ohm, 250Mw, 0.001, Axial; Resistance Holsworthy Te Connectivity
34R3716
Resistor, 200 Ohm, 250Mw, 0.001, Axial; Resistance Holsworthy Te Connectivity 34R3716
RESISTOR, 200 OHM, 250mW, 0.001, AXIAL; Resistance:200ohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, 200 OHM, 250mW, 0.001, AXIAL; Resistance:200ohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Res, 200R, 0.25W, Axial, Metal Film; Resistance Holsworthy Te Connectivity - 59R9212 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 0.25W, Axial, Metal Film; Resistance Holsworthy Te Connectivity
59R9212
Res, 200R, 0.25W, Axial, Metal Film; Resistance Holsworthy Te Connectivity 59R9212
RES, 200R, 0.25W, AXIAL, METAL FILM; Resistance:200ohm; Product Range:HOLCO Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 200R, 0.25W, AXIAL, METAL FILM; Resistance:200ohm; Product Range:HOLCO Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7017165 7017165P A102353-ND 34R3716
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor, 200 Ohm, 250Mw, 0.001, Axial; Resistance Holsworthy Te Connectivity
Technology / Construction Metal film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leaded
Standards and Certifications RoHS RoHS RoHS
Resistance Range 200 ohms 200 ohms 200 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers