TE Connectivity H8 1K13 0.1% 50Ppm Holsworthy - Te Connectivity H81K13BCA

Description
H8 1K13 0.1% 50PPM
Description
H8 1K13 0.1% 50PPM

Suppliers

Company
Product
Description
Supplier Links
H8 1K13 0.1% 50Ppm Holsworthy - Te Connectivity - 95X6363 - Newark, An Avnet Company
Chicago, IL, United States
H8 1K13 0.1% 50Ppm Holsworthy - Te Connectivity
95X6363
H8 1K13 0.1% 50Ppm Holsworthy - Te Connectivity 95X6363
H8 1K13 0.1% 50PPM

H8 1K13 0.1% 50PPM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95X6363
Product Name H8 1K13 0.1% 50Ppm Holsworthy - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Rolling Solder Cup Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm HN Connector, HN Straight Plug - 190304 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details