TE Connectivity Through Hole Resistors H81K02BYA

Description
TE Connectivity H81K02BYA Resistor
Request a Quote Datasheet
Description
TE Connectivity H81K02BYA Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7017392P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017392P
Through Hole Resistors 7017392P
TE Connectivity H81K02BYA Resistor

TE Connectivity H81K02BYA Resistor

Supplier's Site
Through Hole Resistors - 1642019 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1642019
Through Hole Resistors 1642019
TE Connectivity H81K02BYA Resistor

TE Connectivity H81K02BYA Resistor

Supplier's Site
Through Hole Resistors - H81K02BYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H81K02BYA-ND
Through Hole Resistors H81K02BYA-ND
1.02 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

1.02 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Resistor, 1.02Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity - 34R3580 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1.02Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity
34R3580
Resistor, 1.02Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity 34R3580
RESISTOR, 1.02KOHM, 250mW, 0.1%, AXIAL; Resistance:1.02kohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, 1.02KOHM, 250mW, 0.1%, AXIAL; Resistance:1.02kohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7017392P 1642019 H81K02BYA-ND 34R3580
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor, 1.02Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 1020 ohms 1020 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS RoHS
Technology / Construction Metal film MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details