TE Connectivity Through Hole Resistors H815KBYA

Description
TE Connectivity H815KBYA Resistor
Request a Quote Datasheet
Description
TE Connectivity H815KBYA Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7017761 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017761
Through Hole Resistors 7017761
TE Connectivity H815KBYA Resistor

TE Connectivity H815KBYA Resistor

Supplier's Site
Through Hole Resistors - 7017761P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017761P
Through Hole Resistors 7017761P
TE Connectivity H815KBYA Resistor

TE Connectivity H815KBYA Resistor

Supplier's Site
Through Hole Resistors - 1616242 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1616242
Through Hole Resistors 1616242
TE Connectivity H815KBYA Resistor

TE Connectivity H815KBYA Resistor

Supplier's Site
Through Hole Resistors - H815KBYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H815KBYA-ND
Through Hole Resistors H815KBYA-ND
15 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

15 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Resistor, 15Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity - 34R3660 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 15Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity
34R3660
Resistor, 15Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity 34R3660
RESISTOR, 15KOHM, 250mW, 0.1%, AXIAL; Resistance:15kohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, 15KOHM, 250mW, 0.1%, AXIAL; Resistance:15kohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7017761 7017761P H815KBYA-ND 34R3660
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor, 15Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity
Technology / Construction Metal film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leaded
Standards and Certifications RoHS RoHS RoHS
Resistance Range 15000 ohms 15000 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details