TE Connectivity Through Hole Resistors H8158RBYA

Description
158 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
158 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - H8158RBYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H8158RBYA-ND
Through Hole Resistors H8158RBYA-ND
158 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

158 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - 7017134 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017134
Through Hole Resistors 7017134
TE Connectivity H8158RBYA Resistor

TE Connectivity H8158RBYA Resistor

Supplier's Site
Through Hole Resistors - 7017134P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017134P
Through Hole Resistors 7017134P
TE Connectivity H8158RBYA Resistor

TE Connectivity H8158RBYA Resistor

Supplier's Site
Through Hole Resistors - 1641211 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1641211
Through Hole Resistors 1641211
TE Connectivity H8158RBYA Resistor

TE Connectivity H8158RBYA Resistor

Supplier's Site
Through Hole Metal Film Resistor, H8 Series, 158 Ohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity - 34R3668 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, H8 Series, 158 Ohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity
34R3668
Through Hole Metal Film Resistor, H8 Series, 158 Ohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity 34R3668
Through Hole Metal Film Resistor, H8 Series, 158 ohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, H8 Series, 158 ohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number H8158RBYA-ND 7017134 7017134P 34R3668
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, H8 Series, 158 Ohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Resistance Range 158 ohms 158 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1825840 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details