TE Connectivity Through Hole Resistors H8150KBYA

Description
TE Connectivity H8150KBYA Resistor
Request a Quote Datasheet
Description
TE Connectivity H8150KBYA Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7018089 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7018089
Through Hole Resistors 7018089
TE Connectivity H8150KBYA Resistor

TE Connectivity H8150KBYA Resistor

Supplier's Site
Through Hole Resistors - H8150KBYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H8150KBYA-ND
Through Hole Resistors H8150KBYA-ND
150 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

150 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Resistor, 150Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity - 34R3663 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 150Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity
34R3663
Resistor, 150Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity 34R3663
RESISTOR, 150KOHM, 250mW, 0.1%, AXIAL; Resistance:150kohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, 150KOHM, 250mW, 0.1%, AXIAL; Resistance:150kohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 7018089 H8150KBYA-ND 34R3663
Product Name Through Hole Resistors Through Hole Resistors Resistor, 150Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity
Technology / Construction Metal film MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details