143 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Through Hole Metal Film Resistor, H8 Series, 143 ohm, 250 mW, - 0.1%, 350 V, Axial Leaded
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | H8143RBYA-ND | 59R9153 |
| Product Name | Through Hole Resistors | Through Hole Metal Film Resistor, H8 Series, 143 Ohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole; Axial Leads |
| Resistance Range | 143 ohms |