TE Connectivity Through Hole Resistors H8124RBYA

Description
124 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
124 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - H8124RBYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H8124RBYA-ND
Through Hole Resistors H8124RBYA-ND
124 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

124 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - 7017096 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017096
Through Hole Resistors 7017096
TE Connectivity H8124RBYA Resistor

TE Connectivity H8124RBYA Resistor

Supplier's Site
Through Hole Resistors - 7017096P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017096P
Through Hole Resistors 7017096P
TE Connectivity H8124RBYA Resistor

TE Connectivity H8124RBYA Resistor

Supplier's Site
Through Hole Resistors - 1641205 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1641205
Through Hole Resistors 1641205
TE Connectivity H8124RBYA Resistor

TE Connectivity H8124RBYA Resistor

Supplier's Site
Res, 124R, 0.25W, Axial, Metal Film; Resistance Holsworthy Te Connectivity - 01AH0355 - Newark, An Avnet Company
Chicago, IL, United States
Res, 124R, 0.25W, Axial, Metal Film; Resistance Holsworthy Te Connectivity
01AH0355
Res, 124R, 0.25W, Axial, Metal Film; Resistance Holsworthy Te Connectivity 01AH0355
RES, 124R, 0.25W, AXIAL, METAL FILM; Resistance:124ohm; Product Range:Holco Series; Power Rating:0.25W; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

RES, 124R, 0.25W, AXIAL, METAL FILM; Resistance:124ohm; Product Range:Holco Series; Power Rating:0.25W; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Metal Film Resistor, H8 Series, 124 Ohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity - 59R9135 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, H8 Series, 124 Ohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity
59R9135
Through Hole Metal Film Resistor, H8 Series, 124 Ohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity 59R9135
Through Hole Metal Film Resistor, H8 Series, 124 ohm, 250 mW, - 0.1%, 350 V, Axial Leaded

Through Hole Metal Film Resistor, H8 Series, 124 ohm, 250 mW, - 0.1%, 350 V, Axial Leaded

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number H8124RBYA-ND 7017096 7017096P 01AH0355 59R9135
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 124R, 0.25W, Axial, Metal Film; Resistance Holsworthy Te Connectivity Through Hole Metal Film Resistor, H8 Series, 124 Ohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leads ThroughHole; Axial Leads
Resistance Range 124 ohms 124 ohms 124 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers