TE Connectivity Through Hole Resistors H811KBYA

Description
TE Connectivity H811KBYA Resistor
Request a Quote Datasheet
Description
TE Connectivity H811KBYA Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7017724 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017724
Through Hole Resistors 7017724
TE Connectivity H811KBYA Resistor

TE Connectivity H811KBYA Resistor

Supplier's Site
Through Hole Resistors - 1641993 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1641993
Through Hole Resistors 1641993
TE Connectivity H811KBYA Resistor

TE Connectivity H811KBYA Resistor

Supplier's Site
Through Hole Resistors - H811KBYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H811KBYA-ND
Through Hole Resistors H811KBYA-ND
11 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

11 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Resistor, 11Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity - 34R3621 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity
34R3621
Resistor, 11Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity 34R3621
RESISTOR, 11KOHM, 250mW, 0.1%, AXIAL; Resistance:11kohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, 11KOHM, 250mW, 0.1%, AXIAL; Resistance:11kohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 7017724 H811KBYA-ND 34R3621
Product Name Through Hole Resistors Through Hole Resistors Resistor, 11Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity
Technology / Construction Metal film MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details