TE Connectivity Through Hole Resistors H8110KBYA

Description
TE Connectivity H8110KBYA Resistor
Request a Quote Datasheet
Description
TE Connectivity H8110KBYA Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7018042 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7018042
Through Hole Resistors 7018042
TE Connectivity H8110KBYA Resistor

TE Connectivity H8110KBYA Resistor

Supplier's Site
Through Hole Resistors - 7018042P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7018042P
Through Hole Resistors 7018042P
TE Connectivity H8110KBYA Resistor

TE Connectivity H8110KBYA Resistor

Supplier's Site
Through Hole Resistors - 1641989 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1641989
Through Hole Resistors 1641989
TE Connectivity H8110KBYA Resistor

TE Connectivity H8110KBYA Resistor

Supplier's Site
Through Hole Resistors - H8110KBYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H8110KBYA-ND
Through Hole Resistors H8110KBYA-ND
110 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

110 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Resistor, 110Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity - 34R3625 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 110Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity
34R3625
Resistor, 110Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity 34R3625
RESISTOR, 110KOHM, 250mW, 0.1%, AXIAL; Resistance:110kohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, 110KOHM, 250mW, 0.1%, AXIAL; Resistance:110kohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7018042 7018042P H8110KBYA-ND 34R3625
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor, 110Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity
Technology / Construction Metal film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leaded
Standards and Certifications RoHS RoHS RoHS
Resistance Range 110000 ohms 110000 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details