TE Connectivity Through Hole Resistors H8107KBYA

Description
107 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
107 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - H8107KBYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H8107KBYA-ND
Through Hole Resistors H8107KBYA-ND
107 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

107 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, H8 Series, 107 Kohm, 250 Mw, 0.1, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity - 59R9115 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, H8 Series, 107 Kohm, 250 Mw, 0.1, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity
59R9115
Through Hole Metal Film Resistor, H8 Series, 107 Kohm, 250 Mw, 0.1, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity 59R9115
THROUGH HOLE METAL FILM RESISTOR, H8 SERIES, 107 KOHM, 250 MW, - 0.1, 350 V, AXIAL LEADED ROHS COMPLIANT: YES

THROUGH HOLE METAL FILM RESISTOR, H8 SERIES, 107 KOHM, 250 MW, - 0.1, 350 V, AXIAL LEADED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number H8107KBYA-ND 59R9115
Product Name Through Hole Resistors Through Hole Metal Film Resistor, H8 Series, 107 Kohm, 250 Mw, 0.1, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details