TE Connectivity Through Hole Resistors H8100KDZA

Description
100 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
100 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - H8100KDZA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H8100KDZA-ND
Through Hole Resistors H8100KDZA-ND
100 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

100 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Res, 100K, 0.25W, Metal Film, Axial; Resistance Holsworthy Te Connectivity - 95X6564 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.25W, Metal Film, Axial; Resistance Holsworthy Te Connectivity
95X6564
Res, 100K, 0.25W, Metal Film, Axial; Resistance Holsworthy Te Connectivity 95X6564
RES, 100K, 0.25W, METAL FILM, AXIAL; Resistance:100kohm; Product Range:HOLCO Series; Power Rating:250mW; Resistance Tolerance:± 0.5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 100K, 0.25W, METAL FILM, AXIAL; Resistance:100kohm; Product Range:HOLCO Series; Power Rating:250mW; Resistance Tolerance:± 0.5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number H8100KDZA-ND 95X6564
Product Name Through Hole Resistors Res, 100K, 0.25W, Metal Film, Axial; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details