TE Connectivity Through Hole Resistors H4P5K6FZA

Description
5.6 kOhms ±1% 1W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
5.6 kOhms ±1% 1W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A129362-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129362-ND
Through Hole Resistors A129362-ND
5.6 kOhms ±1% 1W Through Hole Resistor Axial Pulse Withstanding Metal Film

5.6 kOhms ±1% 1W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Res, 5K6, 1W, Metal Film, Axial; Resistance Holsworthy Te Connectivity - 95X3838 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 1W, Metal Film, Axial; Resistance Holsworthy Te Connectivity
95X3838
Res, 5K6, 1W, Metal Film, Axial; Resistance Holsworthy Te Connectivity 95X3838
RES, 5K6, 1W, METAL FILM, AXIAL; Resistance:5.6kohm; Product Range:HOLCO Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

RES, 5K6, 1W, METAL FILM, AXIAL; Resistance:5.6kohm; Product Range:HOLCO Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A129362-ND 95X3838
Product Name Through Hole Resistors Res, 5K6, 1W, Metal Film, Axial; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details