TE Connectivity 1W Resistor H4P470KFZA

Description
Res Metal Film 470K Ohm 1% 1W ±100ppm/°C Conformal AXL Thru-Hole Bandoliered Product overview: H4P470KFZA from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-H4P470KFZA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 470K Ohm 1% 1W ±100ppm/°C Conformal AXL Thru-Hole Bandoliered Product overview: H4P470KFZA from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-H4P470KFZA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W Resistor - 53-H4P470KFZA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W Resistor
53-H4P470KFZA
1W Resistor 53-H4P470KFZA
Res Metal Film 470K Ohm 1% 1W ±100ppm/°C Conformal AXL Thru-Hole Bandoliered Product overview: H4P470KFZA from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-H4P470KFZA can be used for catalog matching and distributor lookup.

Res Metal Film 470K Ohm 1% 1W ±100ppm/°C Conformal AXL Thru-Hole Bandoliered Product overview: H4P470KFZA from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-H4P470KFZA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A129356-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129356-ND
Through Hole Resistors A129356-ND
470 kOhms ±1% 1W Through Hole Resistor Axial Pulse Withstanding Metal Film

470 kOhms ±1% 1W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-H4P470KFZA A129356-ND
Product Name 1W Resistor Through Hole Resistors
Resistance Range 470000 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers