TE Connectivity Through Hole Resistors H4P39KFZA

Description
39 kOhms ±1% 1W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
39 kOhms ±1% 1W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A129354-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129354-ND
Through Hole Resistors A129354-ND
39 kOhms ±1% 1W Through Hole Resistor Axial Pulse Withstanding Metal Film

39 kOhms ±1% 1W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Res, 39K, 1W, Metal Film, Axial; Resistance Holsworthy Te Connectivity - 95X3750 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 1W, Metal Film, Axial; Resistance Holsworthy Te Connectivity
95X3750
Res, 39K, 1W, Metal Film, Axial; Resistance Holsworthy Te Connectivity 95X3750
RES, 39K, 1W, METAL FILM, AXIAL; Resistance:39kohm; Product Range:HOLCO Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

RES, 39K, 1W, METAL FILM, AXIAL; Resistance:39kohm; Product Range:HOLCO Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A129354-ND 95X3750
Product Name Through Hole Resistors Res, 39K, 1W, Metal Film, Axial; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details