TE Connectivity H4P 30K 1% 50Ppm Holsworthy - Te Connectivity H4P30KFCA

Description
H4P 30K 1% 50PPM
Description
H4P 30K 1% 50PPM

Suppliers

Company
Product
Description
Supplier Links
H4P 30K 1% 50Ppm Holsworthy - Te Connectivity - 95X3675 - Newark, An Avnet Company
Chicago, IL, United States
H4P 30K 1% 50Ppm Holsworthy - Te Connectivity
95X3675
H4P 30K 1% 50Ppm Holsworthy - Te Connectivity 95X3675
H4P 30K 1% 50PPM

H4P 30K 1% 50PPM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95X3675
Product Name H4P 30K 1% 50Ppm Holsworthy - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D04S24A04B72DNG1A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SC Straight Plug - 150569 - PIC Wire & Cable
Specs
Geometry Straight
View Details